International Resistive GUS-QS8BLF-02-1820-FF
- 收藏
- 对比
GUS-QS8BLF-02-1820-FF
1241-GUS-QS8BLF-02-1820-FF
无类别的
--
大陆
立即发货

GUS-QS8BLF-02-1820-FF datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-QS8BLF-02-1820-FF详情
International Resistive GUS-QS8BLF-02-1820-FF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MP1-62Y02F1
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
Incandescent
触点
2NC
知识产权评级
IP66
GUS-QS8BLF-02-1820-FF拓展信息







哦! 它是空的。