International Resistive GUS-QS8BLF-02-4992-DC
- 收藏
- 对比
GUS-QS8BLF-02-4992-DC
1241-GUS-QS8BLF-02-4992-DC
无类别的
--
大陆
立即发货

GUS-QS8BLF-02-4992-DC datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-QS8BLF-02-4992-DC详情
International Resistive GUS-QS8BLF-02-4992-DC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VM4P170B2ERN
Approvals
CSA, UL
Manufacturer
Hubbell
Mounting
Wall
样式
Enclosed Reflector
电压
120 VAC, 208 VAC, 240 VAC, 277 VAC
电源
175 W
知识产权评级
IP66
GUS-QS8BLF-02-4992-DC拓展信息







哦! 它是空的。