International Resistive GUS-QS8BLF-03-1072-D
- 收藏
- 对比
GUS-QS8BLF-03-1072-D
1241-GUS-QS8BLF-03-1072-D
无类别的
--
大陆
立即发货

GUS-QS8BLF-03-1072-D datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-QS8BLF-03-1072-D详情
International Resistive GUS-QS8BLF-03-1072-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
Voltage, Rating
60 Volts
Manufacturer Part Number
7005-41201-0000000
Manufacturer
Murrelektronik
连接器类型
Y-Splitter
性别
Male to (2) Female
额定电流
4 Amps
极数
4
知识产权评级
IP67
GUS-QS8BLF-03-1072-D拓展信息







哦! 它是空的。