International Resistive GUS-QS8BLF-03-2152-DD
- 收藏
- 对比
GUS-QS8BLF-03-2152-DD
1241-GUS-QS8BLF-03-2152-DD
无类别的
--
大陆
立即发货

GUS-QS8BLF-03-2152-DD datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-QS8BLF-03-2152-DD详情
International Resistive GUS-QS8BLF-03-2152-DD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
24 VDC
Manufacturer Part Number
7000-40801-0230150
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR;PVC
性别
Male to (2) Female
额定电流
4 Amps
知识产权评级
IP65;IP66K;IP67
长度
1.5 Meters
GUS-QS8BLF-03-2152-DD拓展信息







哦! 它是空的。