International Resistive GUS-QS8BLF-03-2201-J
- 收藏
- 对比
GUS-QS8BLF-03-2201-J
1241-GUS-QS8BLF-03-2201-J
无类别的
--
大陆
立即发货

GUS-QS8BLF-03-2201-J datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-QS8BLF-03-2201-J详情
International Resistive GUS-QS8BLF-03-2201-J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Body Orientation
直角
Product Depth (mm)
36.5(mm)
Operating Temp Range
-55C to 125C
Termination Method
Solder
Product Diameter (mm)
36.5(mm)
Contact Materials
Copper Alloy
Rad Hardened
无
性别
PL
接头数量
5(POS)
端口的数量
1(Port)
GUS-QS8BLF-03-2201-J拓展信息







哦! 它是空的。