International Resistive GUS-QS8BLF-03-3902-CA
- 收藏
- 对比
GUS-QS8BLF-03-3902-CA
1241-GUS-QS8BLF-03-3902-CA
无类别的
--
大陆
立即发货

GUS-QS8BLF-03-3902-CA datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-QS8BLF-03-3902-CA详情
International Resistive GUS-QS8BLF-03-3902-CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Autonics
Approvals
CE;cURus
Manufacturer Part Number
TK4N-R4CN
PowerSupply
90-264 VAC
Case Size
1/32 DIN
输出的数量
1
输出类型
Analog Current, Solid State AC
输入类型
Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC
显示类型
LED
GUS-QS8BLF-03-3902-CA拓展信息







哦! 它是空的。