International Resistive GUS-QSCBLF-01-2702-FA
- 收藏
- 对比
GUS-QSCBLF-01-2702-FA
1241-GUS-QSCBLF-01-2702-FA
无类别的
--
大陆
立即发货

GUS-QSCBLF-01-2702-FA datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-QSCBLF-01-2702-FA详情
International Resistive GUS-QSCBLF-01-2702-FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recess diameter
22.5mm
Switch/button features
Front ring (PVC)
Operation type
Rotary switch
Content
1pc(s)
Case colour
Black
Factory colour
Black
类型
M22S-WR
功能
latch
GUS-QSCBLF-01-2702-FA拓展信息







哦! 它是空的。