International Resistive GUS-QSCBLF-01-9092-FB
- 收藏
- 对比
GUS-QSCBLF-01-9092-FB
1241-GUS-QSCBLF-01-9092-FB
无类别的
--
大陆
立即发货

GUS-QSCBLF-01-9092-FB datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-QSCBLF-01-9092-FB详情
International Resistive GUS-QSCBLF-01-9092-FB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60B-BHAK10000
Approvals
CE;cULus
Shaft Type
Blind Hollow
Manufacturer
Sick
操作温度
-40 to 100 Degrees C
终端
1.5 m Cable
输入电压
4.5~5.5 VDC
知识产权评级
IP65
GUS-QSCBLF-01-9092-FB拓展信息







哦! 它是空的。