International Resistive GUS-SS4ALF-03-2002-FB
- 收藏
- 对比
GUS-SS4ALF-03-2002-FB
1241-GUS-SS4ALF-03-2002-FB
无类别的
--
大陆
立即发货

GUS-SS4ALF-03-2002-FB datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS4ALF-03-2002-FB详情
International Resistive GUS-SS4ALF-03-2002-FB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
600 Volts
Manufacturer Part Number
TX2002002002T00
Approvals
cULus
Manufacturer
Hubbell
连接器类型
T-Splitter
性别
Male to (2) Female
额定电流
20 Amps
极数
2
GUS-SS4ALF-03-2002-FB拓展信息







哦! 它是空的。