International Resistive GUS-SS4ALF-03-6340-JA
- 收藏
- 对比
GUS-SS4ALF-03-6340-JA
1241-GUS-SS4ALF-03-6340-JA
无类别的
--
大陆
立即发货

GUS-SS4ALF-03-6340-JA datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS4ALF-03-6340-JA详情
International Resistive GUS-SS4ALF-03-6340-JA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XT4VE4250HFF000XXX
Approvals
CSA, IEC, UL
Manufacturer
ABB
Mounting
Panel
额定电流
250 A
保护措施
Branch Circuit
端子类型
Bolt-On
GUS-SS4ALF-03-6340-JA拓展信息







哦! 它是空的。