International Resistive GUS-SS4ALF-03-7151-CA
- 收藏
- 对比
GUS-SS4ALF-03-7151-CA
1241-GUS-SS4ALF-03-7151-CA
无类别的
--
大陆
立即发货

GUS-SS4ALF-03-7151-CA datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS4ALF-03-7151-CA详情
International Resistive GUS-SS4ALF-03-7151-CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Chrome Metal
Manufacturer Part Number
10250T197LWP24
Approvals
CE, CSA, UL
Lens Shape
扁圆形
Manufacturer
Cutler Hammer, Div of Eaton Co
端子类型
Screw
镜头颜色
White
面板后深度
1.1
灯型
LED
知识产权评级
IP65
GUS-SS4ALF-03-7151-CA拓展信息







哦! 它是空的。