International Resistive GUS-SS4BLF-01-1502-CC
- 收藏
- 对比
GUS-SS4BLF-01-1502-CC
1241-GUS-SS4BLF-01-1502-CC
无类别的
--
大陆
立即发货

GUS-SS4BLF-01-1502-CC datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS4BLF-01-1502-CC详情
International Resistive GUS-SS4BLF-01-1502-CC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Cast Iron
插入材料
Cast Steel;Black Oxide
Manufacturer Part Number
SFT-204
Manufacturer
Sealmaster
Shaft Diameter (mm)
0.02
轴承类型
Two Bolt Flange
GUS-SS4BLF-01-1502-CC拓展信息







哦! 它是空的。