International Resistive GUS-SS4BLF-01-2151-FA
- 收藏
- 对比
GUS-SS4BLF-01-2151-FA
1241-GUS-SS4BLF-01-2151-FA
无类别的
--
大陆
立即发货

GUS-SS4BLF-01-2151-FA datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS4BLF-01-2151-FA详情
International Resistive GUS-SS4BLF-01-2151-FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/32 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
32A088
Approvals
CE
Manufacturer
Dwyer Instruments
输出的数量
2
输出类型
Solid State DC
输入类型
DC Current, RTD, Thermocouple, Volts DC
显示类型
LED
GUS-SS4BLF-01-2151-FA拓展信息







哦! 它是空的。