International Resistive GUS-SS4BLF-01-2552-FC
- 收藏
- 对比
GUS-SS4BLF-01-2552-FC
1241-GUS-SS4BLF-01-2552-FC
无类别的
--
大陆
立即发货

GUS-SS4BLF-01-2552-FC datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS4BLF-01-2552-FC详情
International Resistive GUS-SS4BLF-01-2552-FC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
FRS-R-1-6/10
Interrupt Rating
200 kA @ 600 V
Approvals
CE, CSA, UL
Manufacturer
Bussmann
RoHS
无
Characteristic
Time Delay
额定电流
1.6 A
GUS-SS4BLF-01-2552-FC拓展信息







哦! 它是空的。