International Resistive GUS-SS4BLF-01-8251-DB
- 收藏
- 对比
GUS-SS4BLF-01-8251-DB
1241-GUS-SS4BLF-01-8251-DB
无类别的
--
大陆
立即发货

GUS-SS4BLF-01-8251-DB datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS4BLF-01-8251-DB详情
International Resistive GUS-SS4BLF-01-8251-DB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
本体材质
Plastic
Voltage, Rating
30 VDC
Manufacturer Part Number
E8026482
Approvals
UL
Manufacturer
Turck
知识产权评级
IP67
GUS-SS4BLF-01-8251-DB拓展信息







哦! 它是空的。