International Resistive GUS-SS4BLF-01-9312-FC
- 收藏
- 对比
GUS-SS4BLF-01-9312-FC
1241-GUS-SS4BLF-01-9312-FC
无类别的
--
大陆
立即发货

GUS-SS4BLF-01-9312-FC datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS4BLF-01-9312-FC详情
International Resistive GUS-SS4BLF-01-9312-FC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TY4X5WPG6
Slot Width
0.38
Approvals
CE, CSA, UL
Manufacturer
Thomas & Betts
RoHS
有
Mounting Method
DIN Standard Mounting Holes
颜色
Gray
样式
Slotted, Standard
长度
12
长度(毫米)
305 mm
GUS-SS4BLF-01-9312-FC拓展信息







哦! 它是空的。