International Resistive GUS-SS4BLF-02-1052-D
- 收藏
- 对比
GUS-SS4BLF-02-1052-D
1241-GUS-SS4BLF-02-1052-D
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
GUS-SS4BLF-02-1052-D详情
International Resistive GUS-SS4BLF-02-1052-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
21
Shell Style#
Cable Connecting Receptacle
Approvals
UL
Contact Materials
镀金
Manufacturer
Fujikura, Formerly DDK
触点性别
Socket
长度
2.04 Inches
直径
0.82 Inches
GUS-SS4BLF-02-1052-D拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。