International Resistive GUS-SS4BLF-02-4300-CB
- 收藏
- 对比
GUS-SS4BLF-02-4300-CB
1241-GUS-SS4BLF-02-4300-CB
无类别的
--
大陆
立即发货

GUS-SS4BLF-02-4300-CB datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS4BLF-02-4300-CB详情
International Resistive GUS-SS4BLF-02-4300-CB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recess diameter
16mm
Switch/button features
Front ring (PVC)
Operation type
Toggle
Content
1pc(s)
Case colour
Black
Factory colour
Black
类型
Q25LWK3R1-RT/WB
功能
latch
GUS-SS4BLF-02-4300-CB拓展信息







哦! 它是空的。