International Resistive GUS-SS4BLF-02-4700-G
- 收藏
- 对比
GUS-SS4BLF-02-4700-G
1241-GUS-SS4BLF-02-4700-G
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
GUS-SS4BLF-02-4700-G详情
International Resistive GUS-SS4BLF-02-4700-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
2010
Case Code - mm
5025
Unit Weight
0.001235 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
GUS-SS4BLF-02-4700-G拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。