International Resistive GUS-SS4BLF-02-5490-DA
- 收藏
- 对比
GUS-SS4BLF-02-5490-DA
1241-GUS-SS4BLF-02-5490-DA
无类别的
--
大陆
立即发货

GUS-SS4BLF-02-5490-DA datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS4BLF-02-5490-DA详情
International Resistive GUS-SS4BLF-02-5490-DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Digits
8
Approvals
CE, cUL, UL
Manufacturer
Redington Counters By Trumeter
Memory
Battery Maintained
RoHS
有
Mounting
Through Panel
终端
Screw
重置
Manual, Remote
显示类型
LCD
时间格式
Hours
工作电压
3-30 VDC
GUS-SS4BLF-02-5490-DA拓展信息







哦! 它是空的。