International Resistive GUS-SS4BLF-03-2101-FC
- 收藏
- 对比
GUS-SS4BLF-03-2101-FC
1241-GUS-SS4BLF-03-2101-FC
无类别的
--
大陆
立即发货

GUS-SS4BLF-03-2101-FC datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS4BLF-03-2101-FC详情
International Resistive GUS-SS4BLF-03-2101-FC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/32 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
32A028
Approvals
CE
Manufacturer
Dwyer Instruments
输出的数量
2
输出类型
Solid State DC, Voltage
输入类型
DC Current, RTD, Thermocouple, Volts DC
显示类型
LED
GUS-SS4BLF-03-2101-FC拓展信息







哦! 它是空的。