International Resistive GUS-SS4BLF-03-2151-JA
- 收藏
- 对比
GUS-SS4BLF-03-2151-JA
1241-GUS-SS4BLF-03-2151-JA
无类别的
--
大陆
立即发货

GUS-SS4BLF-03-2151-JA datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS4BLF-03-2151-JA详情
International Resistive GUS-SS4BLF-03-2151-JA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Angle
Straight
Manufacturer Part Number
NPL3/4X5-W
Approvals
UL;CSA
Manufacturer
Ocal, a T & B Brand
类型
Conduit
组成
Metallic
连接类型
Male to Male Thread
GUS-SS4BLF-03-2151-JA拓展信息







哦! 它是空的。