International Resistive GUS-SS4BLF-03-4300-DD
- 收藏
- 对比
GUS-SS4BLF-03-4300-DD
1241-GUS-SS4BLF-03-4300-DD
无类别的
--
大陆
立即发货

GUS-SS4BLF-03-4300-DD datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS4BLF-03-4300-DD详情
International Resistive GUS-SS4BLF-03-4300-DD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Voltage, Rating
250 Volts
Approvals
UL;CSA
Manufacturer
Turck
连接器类型
T-Splitter
性别
Male to (1) Male (1) Female
额定电流
9 Amps
极数
4
知识产权评级
IP67
GUS-SS4BLF-03-4300-DD拓展信息







哦! 它是空的。