International Resistive GUS-SS4BLF-03-6982-CB
- 收藏
- 对比
GUS-SS4BLF-03-6982-CB
1241-GUS-SS4BLF-03-6982-CB
无类别的
--
大陆
立即发货

GUS-SS4BLF-03-6982-CB datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS4BLF-03-6982-CB详情
International Resistive GUS-SS4BLF-03-6982-CB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TYD15X3NPB6A
Slot Width
0.2
Approvals
CE, CSA, UL
Manufacturer
Thomas & Betts
RoHS
有
Mounting Method
DIN Standard Mounting Holes, Adhesive Backed
颜色
Black
样式
Slotted, High Density
长度
72
长度(毫米)
1,828.8 mm
GUS-SS4BLF-03-6982-CB拓展信息







哦! 它是空的。