International Resistive GUS-SS4BLF-03-8062-FA
- 收藏
- 对比
GUS-SS4BLF-03-8062-FA
1241-GUS-SS4BLF-03-8062-FA
无类别的
--
大陆
立即发货

GUS-SS4BLF-03-8062-FA datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS4BLF-03-8062-FA详情
International Resistive GUS-SS4BLF-03-8062-FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
H5602402211
Mounting Styles
Shafted
Shaft Type
双端
Manufacturer
NorthStar - Danaher Controls
操作温度
-40 to 85 Degrees C
终端
MS Connector
输出电压
5~26 VDC
输出类型
单端
电机类型
56C
输入电压
5~26 VDC
轴承
有
知识产权评级
IP66
配套连接器
Included
GUS-SS4BLF-03-8062-FA拓展信息







哦! 它是空的。