International Resistive GUS-SS7ALF-03-2153-CB
- 收藏
- 对比
GUS-SS7ALF-03-2153-CB
1241-GUS-SS7ALF-03-2153-CB
无类别的
--
大陆
立即发货

GUS-SS7ALF-03-2153-CB datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS7ALF-03-2153-CB详情
International Resistive GUS-SS7ALF-03-2153-CB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
MP4-40G10
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NO
知识产权评级
IP66
GUS-SS7ALF-03-2153-CB拓展信息







哦! 它是空的。