International Resistive GUS-SS7BLF-01-1502-GF
- 收藏
- 对比
GUS-SS7BLF-01-1502-GF
1241-GUS-SS7BLF-01-1502-GF
无类别的
--
大陆
立即发货

GUS-SS7BLF-01-1502-GF datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS7BLF-01-1502-GF详情
International Resistive GUS-SS7BLF-01-1502-GF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60E-TECA01000
Approvals
CE;cULus
Shaft Type
Thru-Hollow
Manufacturer
Sick
操作温度
0 to 85 Degrees C
终端
M23 12 Pin Radial
输入电压
10~32 VDC
知识产权评级
IP65;IP67
GUS-SS7BLF-01-1502-GF拓展信息







哦! 它是空的。