International Resistive GUS-SS7BLF-01-2552-CC
- 收藏
- 对比
GUS-SS7BLF-01-2552-CC
1241-GUS-SS7BLF-01-2552-CC
无类别的
--
大陆
立即发货

GUS-SS7BLF-01-2552-CC datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS7BLF-01-2552-CC详情
International Resistive GUS-SS7BLF-01-2552-CC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
MP2-40Y11
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NO, 1NC
知识产权评级
IP66
GUS-SS7BLF-01-2552-CC拓展信息







哦! 它是空的。