International Resistive GUS-SS7BLF-01-2802-CA
- 收藏
- 对比
GUS-SS7BLF-01-2802-CA
1241-GUS-SS7BLF-01-2802-CA
无类别的
--
大陆
立即发货

GUS-SS7BLF-01-2802-CA datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS7BLF-01-2802-CA详情
International Resistive GUS-SS7BLF-01-2802-CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
625T4-26-Z600
Approvals
CE, cUL, UL
Manufacturer
Barksdale Control Products
类型
OEM
输出量
4-20 mA
输入
9-28 VDC
温度范围
-40-185 °F
电气连接
M12 Hirschman Connector
知识产权评级
IP65
GUS-SS7BLF-01-2802-CA拓展信息







哦! 它是空的。