International Resistive GUS-SS7BLF-01-6342-D
- 收藏
- 对比
GUS-SS7BLF-01-6342-D
1241-GUS-SS7BLF-01-6342-D
无类别的
--
大陆
立即发货

GUS-SS7BLF-01-6342-D datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS7BLF-01-6342-D详情
International Resistive GUS-SS7BLF-01-6342-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push-Pull
Manufacturer Part Number
G1MPMP3-21R20L8
Approvals
CE, CSA, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
2NO
知识产权评级
IP66
GUS-SS7BLF-01-6342-D拓展信息







哦! 它是空的。