International Resistive GUS-SS7BLF-01-6801-DA
- 收藏
- 对比
GUS-SS7BLF-01-6801-DA
1241-GUS-SS7BLF-01-6801-DA
无类别的
--
大陆
立即发货

GUS-SS7BLF-01-6801-DA datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS7BLF-01-6801-DA详情
International Resistive GUS-SS7BLF-01-6801-DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DS2522MP000
Approvals
UL;CSA
Wire Size
1/0 AWG
Manufacturer
Thomas & Betts
额定电流
200 Amps
电压
250
极数
4
连接类型
Plug
GUS-SS7BLF-01-6801-DA拓展信息







哦! 它是空的。