International Resistive GUS-SS7BLF-02-4320-JB
- 收藏
- 对比
GUS-SS7BLF-02-4320-JB
1241-GUS-SS7BLF-02-4320-JB
无类别的
--
大陆
立即发货

GUS-SS7BLF-02-4320-JB datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS7BLF-02-4320-JB详情
International Resistive GUS-SS7BLF-02-4320-JB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DS2504FP000
Approvals
UL;CSA
Wire Size
1/0 AWG
Manufacturer
Thomas & Betts
额定电流
200 Amps
频率
60 Hertz
电压
277/480
极数
4
连接类型
Connector
GUS-SS7BLF-02-4320-JB拓展信息







哦! 它是空的。