International Resistive GUS-SS7BLF-02-4752-BA
- 收藏
- 对比
GUS-SS7BLF-02-4752-BA
1241-GUS-SS7BLF-02-4752-BA
无类别的
--
大陆
立即发货

GUS-SS7BLF-02-4752-BA datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS7BLF-02-4752-BA详情
International Resistive GUS-SS7BLF-02-4752-BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E50S8-1200-3-T-5
Approvals
CE
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
Autonics
操作温度
-10 to 70 Degrees C
终端
Axial Cable
输入电压
5 VDC
知识产权评级
IP50
GUS-SS7BLF-02-4752-BA拓展信息







哦! 它是空的。