International Resistive GUS-SS7BLF-03-3162-DC
- 收藏
- 对比
GUS-SS7BLF-03-3162-DC
1241-GUS-SS7BLF-03-3162-DC
无类别的
--
大陆
立即发货

GUS-SS7BLF-03-3162-DC datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS7BLF-03-3162-DC详情
International Resistive GUS-SS7BLF-03-3162-DC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
10250T33036
Approvals
UL;CE;CSA
Mounting Styles
面板安装
Manufacturer
Cutler Hammer, Div of Eaton Co
Shaft Length
0.63 Inches
RoHS
有
操作温度
1 to 150 Degrees F
转弯数量
1
工作电压
60 Volts
瓦特
2
轴径
0.25 Inches
GUS-SS7BLF-03-3162-DC拓展信息







哦! 它是空的。