International Resistive GUS-SS8BLF-01-1241-CC
- 收藏
- 对比
GUS-SS8BLF-01-1241-CC
1241-GUS-SS8BLF-01-1241-CC
无类别的
--
大陆
立即发货

GUS-SS8BLF-01-1241-CC datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS8BLF-01-1241-CC详情
International Resistive GUS-SS8BLF-01-1241-CC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
AYLW49902D-A-12V-IDEC
Approvals
CE, CSA, UL
Manufacturer
IDEC
RoHS
无
端子类型
Fingersafe Screw
灯型
LED
触点
2NC
知识产权评级
IP65
GUS-SS8BLF-01-1241-CC拓展信息







哦! 它是空的。