International Resistive GUS-SS8BLF-01-4221-DD
- 收藏
- 对比
GUS-SS8BLF-01-4221-DD
1241-GUS-SS8BLF-01-4221-DD
无类别的
--
大陆
立即发货

GUS-SS8BLF-01-4221-DD datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS8BLF-01-4221-DD详情
International Resistive GUS-SS8BLF-01-4221-DD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HS35R006073W4
Approvals
CE
Mounting Styles
Hollowshaft
Shaft Type
Hollow
Manufacturer
Dynapar
RoHS
有
操作温度
-40 to 85 Degrees C
终端
10 Pin Bayonet
输入电压
10~24 VDC
轴承
有
知识产权评级
IP67
GUS-SS8BLF-01-4221-DD拓展信息







哦! 它是空的。