International Resistive GUS-SS8BLF-01-9100-CA
- 收藏
- 对比
GUS-SS8BLF-01-9100-CA
1241-GUS-SS8BLF-01-9100-CA
无类别的
--
大陆
立即发货

GUS-SS8BLF-01-9100-CA datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS8BLF-01-9100-CA详情
International Resistive GUS-SS8BLF-01-9100-CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
G1MP3-60Y11
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NO, 1NC
知识产权评级
IP66
GUS-SS8BLF-01-9100-CA拓展信息







哦! 它是空的。