International Resistive GUS-SS8BLF-02-2872-JA
- 收藏
- 对比
GUS-SS8BLF-02-2872-JA
1241-GUS-SS8BLF-02-2872-JA
无类别的
--
大陆
立即发货

GUS-SS8BLF-02-2872-JA datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS8BLF-02-2872-JA详情
International Resistive GUS-SS8BLF-02-2872-JA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Device Type
Distribution Systems
Manufacturer Part Number
8000-88502-0000000
Approvals
cULus
Manufacturer
Murrelektronik
连接类型
M12
知识产权评级
IP65, IP67
GUS-SS8BLF-02-2872-JA拓展信息







哦! 它是空的。