International Resistive GUS-SS8BLF-02-4992-C
- 收藏
- 对比
GUS-SS8BLF-02-4992-C
1241-GUS-SS8BLF-02-4992-C
无类别的
--
大陆
立即发货

GUS-SS8BLF-02-4992-C datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS8BLF-02-4992-C详情
International Resistive GUS-SS8BLF-02-4992-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Maximum Cable Diameter (mm)
14 mm
Minimum Cable Diameter (mm)
10 mm
Angle
Straight
Manufacturer Part Number
ESM20-13W
Approvals
CD, VDE
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
电缆接线盒
组成
Non-Metallic
知识产权评级
IP68
GUS-SS8BLF-02-4992-C拓展信息







哦! 它是空的。