International Resistive GUS-SS8BLF-02-6650-JF
- 收藏
- 对比
GUS-SS8BLF-02-6650-JF
1241-GUS-SS8BLF-02-6650-JF
无类别的
--
大陆
立即发货

GUS-SS8BLF-02-6650-JF datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS8BLF-02-6650-JF详情
International Resistive GUS-SS8BLF-02-6650-JF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
UC-20AMM
厂商
Amphenol LTW
Product Status
活跃
系列
Swift-LA
颜色
Black
屏蔽/屏蔽
Shielded
线规
24 AWG, 28 AWG, 32 AWG
配置
A Male to C Male (Circular Coupling)
规格说明
USB 2.0
特征
Data Transfer and Charge, Industrial Environments - IP68
长度
9.84 (3.00m)
GUS-SS8BLF-02-6650-JF拓展信息







哦! 它是空的。