International Resistive GUS-SS8BLF-02-7150-BB
- 收藏
- 对比
GUS-SS8BLF-02-7150-BB
1241-GUS-SS8BLF-02-7150-BB
无类别的
--
大陆
立即发货

GUS-SS8BLF-02-7150-BB datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS8BLF-02-7150-BB详情
International Resistive GUS-SS8BLF-02-7150-BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Maximum Cable Diameter (mm)
45 mm
Minimum Cable Diameter (mm)
35 mm
Angle
Straight
Manufacturer Part Number
ADE1M632SSNK1
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
电缆接线盒
RoHS
无
组成
Metallic
GUS-SS8BLF-02-7150-BB拓展信息







哦! 它是空的。