International Resistive GUS-SS8BLF-02-7151-D
- 收藏
- 对比
GUS-SS8BLF-02-7151-D
1241-GUS-SS8BLF-02-7151-D
无类别的
--
大陆
立即发货

GUS-SS8BLF-02-7151-D datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS8BLF-02-7151-D详情
International Resistive GUS-SS8BLF-02-7151-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
14S
Shell Style#
Cable Connecting Receptacle
Manufacturer Part Number
DMS3101A14S-9S-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Socket
长度
1.47 Inches
直径
0.87 Inches
GUS-SS8BLF-02-7151-D拓展信息







哦! 它是空的。