International Resistive GUS-SS8BLF-02-8201-B
- 收藏
- 对比
GUS-SS8BLF-02-8201-B
1241-GUS-SS8BLF-02-8201-B
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
GUS-SS8BLF-02-8201-B详情
International Resistive GUS-SS8BLF-02-8201-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
3
Mounting Styles
面板安装
Tradename
AIRPAX
Brand
AIRPAX
Illuminated
不发光
Manufacturer
Sensata
系列
IUG
子类别
断路器
执行器类型
Toggle
产品
断路器
产品类别
断路器
长度
42.85 mm
GUS-SS8BLF-02-8201-B拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。