International Resistive GUS-SS8BLF-03-2151-GC
- 收藏
- 对比
GUS-SS8BLF-03-2151-GC
1241-GUS-SS8BLF-03-2151-GC
无类别的
--
大陆
立即发货

GUS-SS8BLF-03-2151-GC datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS8BLF-03-2151-GC详情
International Resistive GUS-SS8BLF-03-2151-GC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Screws
Switch/button features
for floor mounting,lockable
Operation type
Rotary actuator
Content
1pc(s)
Casing/button colour
Black
类型
P1-32/I2/SVB-SW/HI11
电源
15kW
GUS-SS8BLF-03-2151-GC拓展信息







哦! 它是空的。