International Resistive GUS-SS8BLF-03-2802-JA
- 收藏
- 对比
GUS-SS8BLF-03-2802-JA
1241-GUS-SS8BLF-03-2802-JA
无类别的
--
大陆
立即发货

GUS-SS8BLF-03-2802-JA datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS8BLF-03-2802-JA详情
International Resistive GUS-SS8BLF-03-2802-JA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CP67B2C2B1C4
Approvals
UL
Manufacturer
Warrick a Brand of Gems Sensor
功能
Duplex Pump Up with Alternation
输出配置
SPST
输出电流
10 A
控制电压
120 VAC
GUS-SS8BLF-03-2802-JA拓展信息







哦! 它是空的。