International Resistive GUS-SS8BLF-03-3600-DB
- 收藏
- 对比
GUS-SS8BLF-03-3600-DB
1241-GUS-SS8BLF-03-3600-DB
无类别的
--
大陆
立即发货

GUS-SS8BLF-03-3600-DB datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS8BLF-03-3600-DB详情
International Resistive GUS-SS8BLF-03-3600-DB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
不锈钢
插入材料
Cast Steel;Black Oxide
Manufacturer Part Number
CRFTS-PN208 RMW
Manufacturer
Sealmaster
Shaft Diameter (mm)
0.04
轴承类型
Two Bolt Flange
GUS-SS8BLF-03-3600-DB拓展信息







哦! 它是空的。