International Resistive GUS-SS8BLF-03-3650-DB
- 收藏
- 对比
GUS-SS8BLF-03-3650-DB
1241-GUS-SS8BLF-03-3650-DB
无类别的
--
大陆
立即发货

GUS-SS8BLF-03-3650-DB datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS8BLF-03-3650-DB详情
International Resistive GUS-SS8BLF-03-3650-DB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL;CSA
Manufacturer
Killark-Hubbell Electrical Products
Mounting
Flexible Pendant
样式
Type I Glass Refractor
电压
480 VAC
电源
70 Watts
知识产权评级
IP66
GUS-SS8BLF-03-3650-DB拓展信息







哦! 它是空的。