International Resistive GUS-SS8BLF-03-4300-DC
- 收藏
- 对比
GUS-SS8BLF-03-4300-DC
1241-GUS-SS8BLF-03-4300-DC
无类别的
--
大陆
立即发货

GUS-SS8BLF-03-4300-DC datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS8BLF-03-4300-DC详情
International Resistive GUS-SS8BLF-03-4300-DC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/8 DIN
PowerSupply
90-264 VAC
Manufacturer Part Number
S628-11050
Approvals
CE
Manufacturer
Veeder Root
输出的数量
3
输出类型
NPN Transistor, Relay
输入类型
RTD, Thermocouple
显示类型
LED
GUS-SS8BLF-03-4300-DC拓展信息







哦! 它是空的。