International Resistive GUS-SS8BLF-03-4530-C
- 收藏
- 对比
GUS-SS8BLF-03-4530-C
1241-GUS-SS8BLF-03-4530-C
无类别的
--
大陆
立即发货

GUS-SS8BLF-03-4530-C datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS8BLF-03-4530-C详情
International Resistive GUS-SS8BLF-03-4530-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E57-18GU08-D
Approvals
CE
Range
8 mm
Manufacturer
Cutler Hammer, Div of Eaton Co
屏蔽/屏蔽
Unshielded
输出类型
NO
连接类型
Cable Connection
电源类型
DC
直径
18 mm
GUS-SS8BLF-03-4530-C拓展信息







哦! 它是空的。