International Resistive GUS-SS8BLF-03-6342-C
- 收藏
- 对比
GUS-SS8BLF-03-6342-C
1241-GUS-SS8BLF-03-6342-C
无类别的
PQFN
大陆
立即发货

GUS-SS8BLF-03-6342-C datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS8BLF-03-6342-C详情
International Resistive GUS-SS8BLF-03-6342-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
PQFN
Standard Frequency
4
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±50(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
GUS-SS8BLF-03-6342-C拓展信息







哦! 它是空的。